- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591DD417M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 417MHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | 7.0mm x 5.0mm x 1.8mm | 417MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BB000127DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | - | 127kHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | ||
![]() 590FD000274DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | - | 274kHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | ||
![]() 591KD000274DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | - | 274kHz | ±7ppm | CML | Enable/Disable | Crystal | 110mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | ||
![]() 590AD350M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 350MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 350MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BD296M704DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 296.704MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD400M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 400MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590FB625M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 625MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 625MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BD500M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 500MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 500MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD350M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 350MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591MB311M040DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 311.04MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591MD307M200DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 307.2MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD311M040DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 311.04MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590FD491M520DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | compliant | 491.52MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD360M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 360MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | 7.0mm x 5.0mm x 1.8mm | 360MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 531EB133M333DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | - | 133.333MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | ||
![]() 550PH27M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | - | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | 75mA | ±185ppm | 0.071 1.80mm | - | ||
![]() 591BD435M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 435MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD400M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 400MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | 7.0mm x 5.0mm x 1.8mm | 400MHz | 0.35ns | 0.35ns | 55/45% | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AD425M000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | compliant | 425MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant |