- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510GAA150M000BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 150MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510GAA125M000AAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 125MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CAA35M3280AAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 35.328MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 35.328MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CAA40M0000AAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 40MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CBA10M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 10MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA13M3300BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 13.33MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 13.33MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA12M5000BAG Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.5MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 12.5MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA48M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 48MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 48MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA62M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 62MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 62MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA8M00000BAG Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 8MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 8MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA33M3333BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 33.3333MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 33.3333MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBA90M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 90MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 90MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBB24M5760BAG Silicon Labs | 7 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 24.576MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510CBB10M7000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10.7MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 10.7MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510CBAM460800BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 460.8kHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 0.4608MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510GBA16M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 16MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510GBB50M0000BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510GBA24M5760BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 24.576MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.050 1.28mm | - | ||
![]() 510CBB12M2880BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.288MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 12.288MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510KBA21M2500BAG Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 21.25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 21.25MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant |