- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530CC122M880DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 122.88MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 122.88MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC12M5000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 12.5MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 514BBA001683BAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 12MHz | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 530CC14M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 14MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 14MHz | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC22M6250DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 22.625MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 22.625MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC22M1148DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 22.1148MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 22.1148MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC21M1680DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 21.168MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 21.168MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC38M4000DG Silicon Labs | 32 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TRAY | 3.3V | 3.3V | compliant | 38.4MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 38.4MHz | 55/45% | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC34M3680DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 34.368MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 34.368MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC48M8060DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 48.806MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 48.806MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC32M7680DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 32.768MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 32.768MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC48M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 3.3V | 3.3V | compliant | 48MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 48MHz | 55/45% | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC37M0560DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 37.056MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 37.056MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC44M2368DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 44.2368MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC40M4333DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 40.4333MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 40.4333MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC44M2060DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 44.206MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 44.206MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC66M6670DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 66.667MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC25M6000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 25.6MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC64M8100DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | compliant | 64.81MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 64.81MHz | - | 3.3V | 75mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 530CC30M7200DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 30.72MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | 75mA | 0.071 1.80mm | RoHS Compliant |