- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591AC700M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 700MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 700MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 530AC004672DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 12.444444MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 550AA62M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 62MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 62MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AA96M0000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 96MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 96MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AB52M0000DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 52MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 52MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AB74M2500DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 74.25MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 74.25MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AA100M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 100MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AA19M4400DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | - | 3.3V | 3.3V | compliant | 19.44MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 19.44MHz | - | - | - | 3.3V | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550EK106M250DG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | 106.25MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±220ppm | 0.071 1.80mm | - | ||
![]() 536AB212M500DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 212.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 212.5MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 535AB312M500DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 312.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 312.5MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 550FA100M000DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.5V | - | - | 100MHz | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | ±75ppm | 0.071 1.80mm | - | ||
![]() 514BCA000126BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 200MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BCA000383BAG Silicon Labs | 15 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 150MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514BCA000178BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 16MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514ACA001545BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 195.3125MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514ACA001304BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 3.3V | - | - | 133.333MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514ECA000107BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | 2.5V | 2.5V | - | 10MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | - | 0.565ns | 0.565ns | 52/48% | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514ECA000838BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | 167.331645MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514ACA000107BAG Silicon Labs | 15 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | ENABLE/DISABLE FUNCTION; COMPLEMENTARY OUTPUT; TRAY | 3.3V | 3.3V | - | 10MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | - | 0.565ns | 0.565ns | 52/48% | - | - | - | - | - | - | ROHS3 Compliant |