- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570FAB001764DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 200MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FAB001659DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 375MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FAB000754DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | - | - | - | 2.5V | - | - | - | RoHS Compliant | ||
![]() 570FAB001671DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 148.352MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 530AC390M450DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | compliant | 390.45MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 570FAB000521DG Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570QAB000146DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 3.3V | 3.3V | compliant | 155.51875MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | Not Qualified | - | 810MHz | - | - | - | 3.3V | - | - | - | RoHS Compliant | ||
![]() 570FAB000473DG Silicon Labs | 44 |
| Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 328.125MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FAB001617DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 156.25MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 530AA915M000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | 3.3V | 3.3V | - | 915MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 915MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 571CEC000107DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | ±25ppm | - | RoHS Compliant | ||
![]() 571CEC000355DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 49.152MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | ±25ppm | - | RoHS Compliant | ||
![]() 571CEC001471DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 34.285MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | ±25ppm | - | RoHS Compliant | ||
![]() 571CEC000383DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 150MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | ±25ppm | - | RoHS Compliant | ||
![]() 570MAB000121DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | 3.3V | 3.3V | compliant | 100MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | - | - | - | RoHS Compliant | ||
![]() 571CEC000142DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 11.2896MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | ±25ppm | - | RoHS Compliant | ||
![]() 530DA1000M00DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | 3.3V | 3.3V | - | 1GHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 1000MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 571CJC000288DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 134.8MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | ±130ppm | - | RoHS Compliant | ||
![]() 571CHC000107DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | compliant | 10MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | ±185ppm | - | RoHS Compliant | ||
![]() 571PGC000121DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | - | - | - | - | - | - | ±375ppm | - | RoHS Compliant |