- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591BD20M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | 3.3V | compliant | 20MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 20MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FC150M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591MC156M250DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD66M6670DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 66.667MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 66.667MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591BD50M0000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515AAA125M000AAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515AAA7M10000AAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 7.1MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 7.1MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACB44M1000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 44.1MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 44.1MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ADA50M0000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 50MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 50MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515AAA25M0000AAG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2006 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 25MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA54M0000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 54MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 54MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BDA27M0000AAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 27MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 27MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA10M0000AAG Silicon Labs | 27 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 10MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 10MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 590FD50M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BBA122M880AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 122.88MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±80ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515EDA50M0000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | 50MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 50MHz | - | - | - | 2.5V | 22mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591AC156M250DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA105M000AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 105MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 105MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA106M250AAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 106.25MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FD50M0000DG Silicon Labs | 10 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 50MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 50MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant |