- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591BC000274DG Silicon Labs | 36 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 274kHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | ||
![]() 595MG139M264DG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 139.264MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 135mA | Not Qualified | - | 139.264MHz | - | - | - | 3.3V | 75mA | - | - | - | ±35ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 598DAC000112DG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 10MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 515AAB167M332AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 167.332MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 167.332MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±100ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA134M100AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 134.1MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 134.1MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ADA131M072AAG Silicon Labs | 29 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 131.072MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 131.072MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515EDA156M250AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 156.25MHz | - | - | - | 2.5V | 22mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA169M406AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 169.406MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 169.406MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BCA144M795AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 144.795MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 144.795MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 514GBB000118AAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | 156.25MHz | ±25ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514CAC000153AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 12MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514KAC000112AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | 10MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 598DAC000716DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | 2013 | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | 22.288MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 120mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | - | - | - | - | - | - | RoHS Compliant | ||
![]() 514CCA000798BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 1MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514CCA000936BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 3.95MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 514CCA001838BAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 13.58MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 540CAA128M000BAG Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | 128MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 515ADB173M370AAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 173.37MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 173.37MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ECA200M000AAG Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | 200MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 200MHz | - | - | - | 2.5V | 22mA | - | - | - | ±30ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA204M800AAG Silicon Labs | 36 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 204.8MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | 7.0mm x 5.0mm x 1.8mm | 204.8MHz | 0.565ns | 0.565ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.071 1.80mm | RoHS Compliant |