- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511RBB33M3333BAG Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 33.3333MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 33.3333MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511MBA100M000BAG Silicon Labs | 35 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 100MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510BCA162M500AAGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 162.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 510ACA212M500BAGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | - | 212.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | 212.5MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 510JBA133M330BAG Silicon Labs | 48 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 133.33MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 133.33MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BBA160M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 160MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 160MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510JBA150M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 150MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 150MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBB148M500BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | 3.3V | compliant | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 148.5MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510JBA148M500BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 148.5MHz | - | - | - | 1.8V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511JBB156M250BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511FBA148M000BAG Silicon Labs | 48 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 148MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 148MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511HBA156M250BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 156.25MHz | ±25ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBB150M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 150MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 150MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBA150M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 150MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 150MHz | - | - | - | 3.3V | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511BBA127M216BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 127.216MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 127.216MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511MBA156M250BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 156.25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 510BBA004662BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 156.254687MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | - | - | - | - | - | 18mA | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 511EBA200M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 5.0mm x 3.2mm x 1.28mm | 200MHz | 0.565ns | 0.565ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511FBA132M000BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 132MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 132MHz | 0.8ns | 0.8ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant | ||
![]() 511RBA156M250BAG Silicon Labs | 48 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V | 1.8V | compliant | 156.25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.050 1.28mm | RoHS Compliant |