- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Control Voltage-Min | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591BA166M000DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 166MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 591FA148M500DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590MA148M500DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 148.5MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 590BB50M0000DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 50MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 515ACA000292BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | 292kHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | - | - | - | - | 22mA | - | - | - | ±50ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 515BAA155M520BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 155.52MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 155.52MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515BCA135M000BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 135MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 135MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515ABB155M520BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 155.52MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515AAB156M250BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | Not Qualified | - | 156.25MHz | - | - | - | 3.3V | 22mA | - | - | - | ±100ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515FBA148M500BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 148.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 148.5MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515BDA26M0000BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 26MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 26MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515NBA20M0000BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 20MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 20MHz | - | - | - | 3.3V | 22mA | - | - | - | ±80ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515BCA122M880BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 122.88MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 122.88MHz | - | - | - | 3.3V | 22mA | - | - | - | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515BDA27M0000BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 27MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 27MHz | - | - | - | 3.3V | 22mA | - | - | - | ±30ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515NCA49M1520BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 49.152MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | 5.0mm x 3.2mm x 1.28mm | 49.152MHz | 1.2ns | 1.2ns | 52/48% | - | 22mA | 5% | 2.97V | 0.33V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 515FBB125M000BAG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 2.5V | compliant | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 125MHz | 0.8ns | 0.8ns | 52/48% | - | 22mA | 5% | 2.25V | 0.25V | ±50ppm | 0.052 1.33mm | RoHS Compliant | ||
![]() 590BC100M000DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 595VF49M1520DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 1.8V | 1.8V | compliant | 49.152MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 49.152MHz | - | - | - | 1.8V | 75mA | - | - | - | ±10ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CG67M5000DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 67.5MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 67.5MHz | - | - | 55/45% | - | 75mA | 10% | 3.3V | - | ±35ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 595CC60M7500DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | 60.75MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 100mA | Not Qualified | - | 60.75MHz | - | - | - | 3.3V | 75mA | - | - | - | ±130ppm | 0.071 1.80mm | RoHS Compliant |