- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510CCA44M7360AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 44.736MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCA80M0000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 80MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCA57M7830AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 57.783MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCA8M00000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 8MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCA70M6560AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 70.656MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCA98M3040AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 98.304MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 98.304MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB12M2880AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 12.288MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 12.288MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB000359AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | 74.17582MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCAM400000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 400kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 0.4MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCAM457000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 457kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 0.457MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCAM327680AAG Silicon Labs | 18 |
| Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 327.68kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 0.32768MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA7M55500AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 7.555MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCB100M000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 100MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB125M000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 125MHz | - | - | - | 3.3V | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCA66M0000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | 66MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | 18mA | 0.071 1.80mm | - | ||
![]() 510CCB61M4400AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 61.44MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 61.44MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB73M7280AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 73.728MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 73.728MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB99M0000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 99MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 99MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCB48M0000AAG Silicon Labs | 18 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 48MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 48MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant | ||
![]() 510CCBM100000AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | YES | -40°C~85°C | Strip | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 3.3V | compliant | 100kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 7.0mm x 5.0mm x 1.8mm | 0.1MHz | 1.2ns | 1.2ns | 52/48% | - | 18mA | 0.071 1.80mm | RoHS Compliant |