- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 514BCA000799AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 166.7MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514ACA001015AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 45.15MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | ROHS3 Compliant | ||
![]() 514ACA001741AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 70.656MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000163AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 20MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000465AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 60MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 530AC145M600DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | 145.6MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 514ACA000159AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 148.5MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | ROHS3 Compliant | ||
![]() 514MCA000832AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 44.545MHz | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | ROHS3 Compliant | ||
![]() 514MCA001656AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 9MHz | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | ROHS3 Compliant | ||
![]() 514JCA001536AAG Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 85MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514ACA000118AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 156.25MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | ROHS3 Compliant | ||
![]() 514JCA000790AAG Silicon Labs | 33 |
| Datasheet | 4 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | 32MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000948AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 213.62MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000107AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 10MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514ECA000126AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | 200MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 43mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000106AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 155.52MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 514BCA000991AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 135MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 530EC127M500DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | 127.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 514BCA000115AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Strip | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 125MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 23mA | - | - | ROHS3 Compliant | ||
![]() 598DAA000112DG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 8-SMD, No Lead | -40°C~85°C | Strip | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | 10MHz | ±50ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 120mA | - | - | - |