- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Linearity | Control Voltage-Max | Absolute Pull Range (APR) | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 535EB150M000DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 150MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 536EB000292DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 161.1328MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 535EB000175DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | - | compliant | 167.3316MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 536EB212M500DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 212.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 212.5MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 536AC212M500DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | compliant | 212.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 212.5MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 536EC150M000DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 150MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 150MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 535EC155M520DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 155.52MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 155.52MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 535EB155M520DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | compliant | 155.52MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.8mm | 155.52MHz | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 571FAC000104DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | YES | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.25V~2.75V | 2.5V | compliant | 63.8976MHz | ±100ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 280MHz | - | - | - | 2.5V | - | - | - | ±75ppm | - | RoHS Compliant | ||
![]() 571BBC000159DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 2.97V~3.63V | - | compliant | 148.5MHz | ±100ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | ±30ppm | - | RoHS Compliant | ||
![]() 550AE000310DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 698.812334MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±25ppm | 0.071 1.80mm | - | ||
![]() 550AE460M800DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 460.8MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 460.8MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±25ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AE000291DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 794.727753MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±25ppm | 0.071 1.80mm | - | ||
![]() 550AE250M000DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 250MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 250MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±25ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AE716M800DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 716.8MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 716.8MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±25ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AH693M483DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | YES | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | TRAY | 3.3V | 3.3V | compliant | 693.483MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 693.483MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | 10% | 3.3V | ±185ppm | 0.071 1.80mm | RoHS Compliant | ||
![]() 550AG400M000DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 400MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±375ppm | 0.071 1.80mm | - | ||
![]() 550AJ340M480DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 340.48MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±130ppm | 0.071 1.80mm | - | ||
![]() 550AJ000134DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 693.482991MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±130ppm | 0.071 1.80mm | - | ||
![]() 550AH737M280DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Strip | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 737.28MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | - | - | - | - | 75mA | - | - | ±185ppm | 0.071 1.80mm | - |