- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570FBB000121DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 2.5V | 5mm | - | 100MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | 2.5V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 571MGB000695DGR Silicon Labs | 2854 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | - | - | 289MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | - | - | - | - | - | 3.3V | - | - | ±375ppm | - | No | RoHS Compliant | ||
![]() 531FA400M000DGR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | 5mm | - | 400MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 400MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550AE30M7200DGR Silicon Labs | 24 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 30.72MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 30.72MHz | 3.3V | - | - | - | - | - | 75mA | - | ±25ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570BBC000107DGR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | 5mm | - | 10MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 550CD50M0000DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | - | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | - | - | 75mA | - | ±80ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530HC000261DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5mm | - | 693.761794MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 2.5V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AC000123DGR Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5mm | - | 123kHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CA100M000DGR Silicon Labs | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | 5mm | - | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | - | - | 55/45% | - | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AA125M000DGR Silicon Labs | 43 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | 5mm | - | 125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530EA74M2500DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 74.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 74.25MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530JB125M000DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1.8V | 5mm | - | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 1.8V | - | - | 55/45% | 1.89V | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531FA212M500DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 212.5MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531BB106M250DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 106.25MHz | 3.3V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531FB50M0000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | 5mm | - | 50MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531BB82M5000DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 82.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 82.5MHz | 3.3V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FB131M072DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.5V | - | - | 131.072MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 131.072MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531HB156M250DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 156.25MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 156.25MHz | 2.5V | - | - | - | - | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530DC25M0000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 25MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511BCA160M000BAGR Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | compliant | 160MHz | - | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | 18mA | - | - | 0.052 1.33mm | - | RoHS Compliant |