- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530JB125M000DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1.8V | 5mm | - | - | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 1.8V | - | - | 55/45% | 1.89V | - | 75mA | 15pF | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531FA212M500DGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 212.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 212.5MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 501JAA25M0000BAG Silicon Labs | 36 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Strip | 2008 | Si501 | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | - | - | - | 25MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | 4.9mA | 0.005% | 55 % | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 511BCA160M000BAGR Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | compliant | - | 160MHz | - | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | - | - | 0.052 1.33mm | - | - | RoHS Compliant | ||
![]() 531BB106M250DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 106.25MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531FB50M0000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | 5mm | - | - | 50MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531BB82M5000DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | - | 82.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 82.5MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531FB131M072DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.5V | - | - | - | 131.072MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 131.072MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531HB156M250DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 156.25MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 156.25MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530AC100M000DG Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | 5mm | - | - | 100MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 511EAA156M250AAGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 2.5V | 0.565ns | 0.565ns | 52/48% | 2.75V | - | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 570EAA000406DGR Silicon Labs | 2041 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 2.5V | - | - | - | 800MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 1417.5MHz | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 531KB125M000DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1.8V | - | - | - | 125MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 1.8V | 0.35ns | 0.35ns | 55/45% | 1.89V | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 501BCA16M0000CAG Silicon Labs | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Strip | 2008 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | - | - | - | 16MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | 2.5mA | 0.002% | 55 % | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 501JAA24M0000CAG Silicon Labs | In Stock | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Strip | 2010 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | 3.3V | - | - | - | 24MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 3.2mm x 2.5mm x 0.9mm | 24MHz | 3.3V | 1.6ns | 1.6ns | - | - | - | - | 15pF | 4.9mA | 0.005% | 55 % | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 510MAA25M0000AAG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | compliant | - | 25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 25MHz | - | - | - | - | - | 3.3V | 18mA | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511SBA156M250BAG Silicon Labs | 18330 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | - | - | - | 156.25MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | - | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | - | 1.2ns | 1.2ns | 52/48% | - | - | 18mA | - | 26mA | - | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 530EC311M040DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | - | - | 311.04MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 75mA | 15pF | 121mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530BC1000M00DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | - | 3.3V | - | - | - | 1GHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 1000MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531AC187M500DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | 5mm | - | 121mA | 187.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | 15pF | 121mA | - | 55 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant |