- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 550AD122M880DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | 5mm | - | 122.88MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 122.88MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | ±80ppm | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 550AC19M4400DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2012 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 19.44MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 19.44MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | ±150ppm | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 570AAC000586DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 8-SMD, No Lead | - | 8 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | - | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | - | - | - | - | 3.3V | - | - | - | - | 75mA | - | 130mA | - | - | - | 1.8034mm | - | No | - | RoHS Compliant | ||
![]() 530HC161M133DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 5mm | - | 161.133MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 161.133MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530CB25M0000DG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | 5mm | - | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 571CCC000131DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | 2004 | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | - | - | 120MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | 160MHz | 3.3V | - | - | - | - | - | 15pF | - | 0.00015% | - | ±150ppm | - | - | No | - | RoHS Compliant | ||
![]() 570FAB000433DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 2.5V | - | - | 100MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 530AB125M000DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | - | TRAY | - | 3.3V | 5mm | - | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531EC114M285DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 5mm | - | 114.285MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 114.285MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531BA40M0000DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | 5mm | - | 40MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 40MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 501AAA24M0000BAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2013 | Si501 | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 1.7V~3.6V | - | - | - | 24MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | - | - | - | - | 15pF | 2.5mA | 0.005% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 531AA266M000DGR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 266MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 266MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 591BB250M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 250MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 250MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 571AJB000105DG Silicon Labs | 2711 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | 186.029571mg | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | VCXO | Gold (Au) - with Nickel (Ni) barrier | - | 2.97V~3.63V | 3.3V | 5mm | - | 622.08MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | 0.00015% | - | ±130ppm | - | - | No | - | RoHS Compliant | ||
![]() 591AD25M0000DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | ||
![]() 531BA125M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531FB150M000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 5mm | - | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 150MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 550AD311M040DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | - | 311.04MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 311.04MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | ±80ppm | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 570FAC000121DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | 2.5V | - | 108mA | 100MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | - | - | - | 280MHz | 2.5V | - | - | - | - | - | - | - | - | 55 % | - | 1.8mm | - | No | - | RoHS Compliant | ||
![]() 501HCA27M0000DAF Silicon Labs | 19 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2012 | Si501 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 1.7V~3.6V | - | - | - | 27MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.6V | - | - | - | - | - | 15pF | 4.9mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant |