- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Ambient Temperature Range High | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510FBA100M000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | 3.2mm | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 510FBA125M000BAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | Unknown | RoHS Compliant | ||
![]() 530BC155M520DG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Matte Tin (Sn) | - | - | 3.3V | 3.3V | - | - | 155.52MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | - | 75mA | 15pF | 98mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 540BAA100M000BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V 2.5V 3.3V | - | - | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | - | - | 0.052 1.33mm | - | - | RoHS Compliant | ||
![]() 531AB125M000DGR Silicon Labs | 34 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | - | TAPE AND REEL | - | - | 3.3V | 5mm | - | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530BC156M250DGR Silicon Labs | 18330 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Matte Tin (Sn) | - | - | 3.3V | 3.3V | - | - | 156.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 156.25MHz | 3.3V | - | - | - | - | - | 75mA | - | 98mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531AC200M000DGR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | 3.3V | - | 121mA | 200MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 200MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | 121mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510FBA125M000AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | 5mm | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | - | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 591AB125M000DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | -40°C~85°C | Strip | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 5mm | - | 125MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 125mA | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 511ABA200M000BAGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 3.3V | - | - | - | - | - | 18mA | - | 43mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 530SC125M000DGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | - | 2.5V | - | - | 125MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510BBA100M000AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 5mm | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | - | 18mA | - | 23mA | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | ||
![]() 510FBA200M000BAGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | 510FBA200M000BAG | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 3.2mm | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | 85°C | 1.33mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 510CBA125M000BAGR Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 50.008559mg | - | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | OUTPUT ENABLE FUNCTION; TAPE AND REEL | 8542.39.00.01 | - | 3.3V | - | - | 125MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 125MHz | 3.3V | 1.2ns | 1.2ns | 52/48% | 3.63V | - | 18mA | - | - | - | - | - | - | 0.050 1.26mm | - | - | RoHS Compliant | ||
![]() 510CBA50M0000BAGR Silicon Labs | 28 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | - | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 50MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 501JCAM032768CAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | -20°C~70°C | Strip | 2012 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | CMEMS® | - | - | - | 3.3V | - | - | - | 32.768kHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | 4.9mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 535BC106M250DGR Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | - | 106.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.8mm | 106.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | ||
![]() 531FB125M000DGR Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | - | 2.5V | 5mm | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530BC106M250DG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Matte Tin (Sn) | - | - | 3.3V | 3.3V | - | - | 106.25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 106.25MHz | 3.3V | - | - | - | - | - | 75mA | 15pF | 98mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 530EC106M250DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | - | XO (Standard) | Matte Tin (Sn) | - | - | 2.5V | 2.5V | - | - | 106.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 106.25MHz | 2.5V | - | - | - | - | - | 75mA | 15pF | 121mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant |