- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530BC311M040DG Silicon Labs | 47 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 311.04MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530EC200M000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Nickel/Gold (Ni/Au) | TRAY | 2.5V | 2.5V | - | - | - | 200MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530AC106M250DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 106.25MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | Unknown | RoHS Compliant | ||
![]() 531EC148M500DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 5mm | - | 121mA | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530EC000110DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 5mm | - | - | 148.35165MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 75mA | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 535EB125M000DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | - | - | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 121mA | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530AC148M500DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | - | - | 148.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 590AB70M6560DG Silicon Labs | 43 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | 2004 | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | - | 70.656MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | 125mA | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531FB100M000DG Silicon Labs | 47 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 2.5V | 5mm | - | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 511FBA74M2500AAG Silicon Labs | 47 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 5mm | - | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 535EB156M250DG Silicon Labs | 10 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | - | - | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 121mA | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 570BAB001675DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Bag | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | - | - | 333.33MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | - | - | - | - | - | - | - | - | - | - | 75mA | - | 108mA | - | 1.8034mm | - | - | - | RoHS Compliant | ||
![]() 531FC622M080DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 2.5V | 2.5V | - | - | 98mA | 622.08MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 622.08MHz | - | - | - | - | - | 2.5V | 75mA | - | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 536AB156M250DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | - | 156.25MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 121mA | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 540AAA122M880BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | - | unknown | - | 122.88MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 540BAA000274BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | unknown | - | 148MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 540BAA150M000BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | unknown | - | 150MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 540BAA000244BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | - | - | 70MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 540AAA148M500BAG Silicon Labs | 18330 | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si540 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | - | - | - | 148.5MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | - | - | - | - | - | - | 100mA | - | - | - | - | 0.052 1.33mm | - | - | ROHS3 Compliant | ||
![]() 545BAA312M500BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | unknown | - | 312.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | 0.050 1.28mm | - | - | ROHS3 Compliant |