- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Frequency Tolerance | Linearity | Max Duty Cycle | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 570BBB000128DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 3.3V | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 810MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 571DHB000277DG Silicon Labs | 2137 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | 5mm | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | 0.00015% | - | - | ±185ppm | - | No | RoHS Compliant | ||
![]() 571DHB000531DG Silicon Labs | 2350 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | 5mm | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | 0.00015% | - | - | ±185ppm | - | No | RoHS Compliant | ||
![]() 514LBA000586AAG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 1.8V | - | - | 155.52MHz | ±25ppm | HCSL | Enable/Disable (Reprogrammable) | Crystal | 44mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 570FAB000115DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | yes | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; TRAY | - | 2.5V | 5mm | 125MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570FAB000973DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | 2.5V | - | - | - | - | - | 15pF | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570CAC000107DG Silicon Labs | 34 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 10MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 98mA | - | - | 160MHz | 3.3V | - | - | - | - | - | 15pF | - | - | 55 % | - | - | No | RoHS Compliant | ||
![]() 531AB125M000DG Silicon Labs | 13 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | 5mm | 125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 510GBA25M0000BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 50.008559mg | -40°C~85°C | Digi-Reel® | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 2.5V | - | - | - | - | 18mA | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511FCA125M000BAG Silicon Labs | 6 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 125MHz | 2.5V | - | - | - | - | 18mA | 15pF | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 515CCA27M0000BAG Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | VCXO | - | - | - | 3.3V | - | 27MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 27MHz | 3.3V | - | - | - | - | 22mA | 15pF | - | - | - | ±50ppm | 0.052 1.33mm | - | RoHS Compliant | ||
![]() 550AA000127DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | - | 644.53125MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AB622M080DG Silicon Labs | 26 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | TRAY | - | 3.3V | 5mm | 622.08MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | 7.0mm x 5.0mm x 1.8mm | 622.08MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | 10% | - | ±30ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530HC000106DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | 106kHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 2.5V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 598ACA001377DG Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 3.3V | - | - | 156.257813MHz | ±20ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 570BAC000121DG Silicon Labs | 34 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | 55 % | - | - | No | RoHS Compliant | ||
![]() 570EAC000110DG Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 2.5V | - | 74.25MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 280MHz | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 531KA100M000DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 1.8V | - | 100MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 1.8V | 0.35ns | 0.35ns | 55/45% | 1.89V | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530VB000276DG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | - | - | 276kHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 1.8V | - | - | - | - | 75mA | 15pF | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CC100M000DG Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2013 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | ±150ppm | 0.071 1.80mm | No | RoHS Compliant |