- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Linearity | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511BBA100M000AAGR Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | 18mA | - | 23mA | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510BBA106M250AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 5mm | 106.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 106.25MHz | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BB100M000DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531AB175M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 175MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 175MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ABA000110BAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | - | 148.35165MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510ABA156M250BAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 156.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 3.3V | - | - | 52/48% | - | 18mA | 15pF | 43mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510ABA212M500BAGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 212.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 530DA156M250DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 156.25MHz | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 156.25MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550AK622M080DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | TAPE AND REEL | - | 3.3V | - | 622.08MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 622.08MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | 10% | - | ±295ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550BE148M352DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 148.352MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | ±25ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550MF000108DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 161.132813MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | ±100ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530JB25M0000DGR Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1.8V | - | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 25MHz | 1.8V | - | - | 55/45% | 1.89V | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA41M6700DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 41.67MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 41.67MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530EA125M000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | 125MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 510ABA74M2500BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 74.25MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 74.25MHz | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 511ABA100M000AAGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 5mm | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | 18mA | - | 43mA | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510BBA155M520AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA250M000DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 250MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 250MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CB108M000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 108MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA200M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 200MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant |