- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510FBA000110BAG Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | 3.2mm | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | - | 18mA | 15pF | 23mA | - | 52 % | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 531AC311M040DG Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | - | - | 121mA | 311.04MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | - | - | - | - | - | 3.3V | 75mA | - | 121mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531BC311M040DG Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | 5mm | - | 98mA | 311.04MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 311.04MHz | - | - | - | - | - | 3.3V | 75mA | - | 98mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 511FCA100M000BAG Silicon Labs | 25 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | - | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | - | - | - | - | - | 2.5V | 18mA | - | 23mA | - | - | - | 1.27mm | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 531AC125M000DG Silicon Labs | In Stock |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | 3.3V | 3.3V | - | - | 121mA | 125MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | - | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | 15pF | 121mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 530AC312M500DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Matte Tin (Sn) | - | 3.3V | 3.3V | 5mm | - | - | 312.5MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | - | - | - | 312.5MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | 15pF | 121mA | - | 55 % | - | 1.8034mm | 0.071 1.80mm | No | Unknown | RoHS Compliant | ||
![]() 510GBA125M000AAG Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | 4 | 186.029571mg | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | 2.5V | - | - | - | - | 125MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | - | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 500SAAA15M0000ACF Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | 0°C~70°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | - | - | 15MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 15MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500DCAA200M000ACFR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | 0°C~70°C | Tape & Reel (TR) | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 200MHz | ±10ppm | LVDS | Enable/Disable | Crystal | 16.5mA | - | - | 200MHz | 3.3V | - | - | - | - | - | 10.7mA | - | - | - | - | - | - | 0.035 0.90mm | No | - | RoHS Compliant | ||
![]() 571DHB000528DGR Silicon Labs | 2657 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | VCXO | - | - | 2.97V~3.63V | 3.3V | 5mm | - | - | 132.8125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | 0.00015% | - | ±185ppm | - | - | No | - | RoHS Compliant | ||
![]() 500SABA24M0000ACH Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | 0°C~85°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | - | - | 24MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 24MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 500SABB4M09600ACH Silicon Labs | 35 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | 0°C~85°C | Bag | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | - | - | 4.096MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 4.096MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 10.7mA | - | - | - | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() 545BAA250M000BAG Silicon Labs | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | unknown | - | 250MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | ROHS3 Compliant | ||
![]() 545BAA500M000BAG Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V 2.5V 3.3V | - | - | unknown | - | 500MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | ROHS3 Compliant | ||
![]() 501JCA100M000CAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2012 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | - | Obsolete | 2 (1 Year) | 4 | SMD/SMT | CMEMS® | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | - | 100MHz | ±20ppm | LVCMOS | Enable/Disable | MEMS | - | Not Qualified | 3.2mm x 2.5mm x 0.9mm | 100MHz | 3.3V | 1.6ns | 1.6ns | - | - | - | 4.9mA | 15pF | 8.9mA | 0.002% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 501BAA50M0000CAF Silicon Labs | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -20°C~70°C | Strip | 2013 | Si501 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | - | - | 3.3V | - | - | - | - | 50MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 3.3V | - | - | - | - | - | - | 15pF | 2.5mA | 0.005% | 55 % | - | 889μm | 0.035 0.90mm | No | Unknown | RoHS Compliant | ||
![]() 511JCA125M000BAGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 4 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | - | - | - | 125MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 125MHz | 1.8V | - | - | - | - | - | 18mA | 15pF | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 570BBC000121DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | 3.3V | - | - | - | 100MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | ||
![]() 530BA125M000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | - | TAPE AND REEL | 3.3V | 3.3V | - | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | - | 3.3V | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530CC27M0000DG Silicon Labs | 32 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRAY | - | 3.3V | - | - | - | 27MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 27MHz | 3.3V | - | - | 55/45% | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant |