- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 514RCC001237AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V | - | - | 25MHz | ±20ppm | CMOS, Dual (In-Phase) | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 570NCC000840DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 32.507936MHz | ±7ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 550AC155M520DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | - | - | 3.3V | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 75mA | - | ±150ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550BF200M000DG Silicon Labs | 5 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | ±100ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570FBC000126DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | - | - | 2.5V | 5mm | 200MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 280MHz | 2.5V | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570FBC000877DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 2.5V | - | - | 148.3516MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 535BC100M000DG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si535 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 3.3V | 3.3V | - | 156.2539MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.8mm | 100MHz | - | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 531BB106M250DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 106.25MHz | 3.3V | - | - | - | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CB125M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 125MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | - | - | 55/45% | - | 75mA | 15pF | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CB33M3000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 33.3MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BA200M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | - | 200MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 200MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531BA100M000DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 3.3V | 5mm | 100MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | - | 75mA | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570BBC000876DG Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 49.87013MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 570BAB001614DG Silicon Labs | 37 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE; ENABLE/DISABLE FUNCTION; DIFFERENTIAL OUTPUT; TAPE | 3.3V | 3.3V | - | 300MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | 7.0mm x 5.0mm x 1.8mm | 300MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 511JCA100M000BAG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 100MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 100MHz | - | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | 0.050 1.28mm | - | Non-RoHS Compliant | ||
![]() 510FBA40M0000AAG Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | 2.5V | 5mm | 40MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 40MHz | - | - | - | - | 2.5V | 18mA | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570NAB000121DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | Solder | XO (Standard) | - | - | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 550AM476M280DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2017 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | Solder | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 476.28MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | ±12ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550AC235M000DG Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | - | - | 3.3V | - | 235MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 235MHz | 3.3V | - | - | - | - | 75mA | - | ±150ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570DBA000420DG Silicon Labs | 2704 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Strip | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | SMD/SMT | XO (Standard) | - | - | - | - | - | 3.3V | 5mm | 644.53125MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | - | - | No | RoHS Compliant |