- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511FBA000110BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 2.5V | - | 3.2mm | - | - | 148.35165MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA148M500BAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA212M500BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511BBA155M520AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | - | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 530AC000110DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 5mm | - | - | 148.35165MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | 75mA | 3.63V | 2.97V | 15pF | 121mA | 55 % | 1.8034mm | 0.071 1.80mm | 7mm | 5mm | - | RoHS Compliant | ||
![]() 510FBA100M000BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 100MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 2.5V | - | - | - | - | 18mA | - | - | - | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA000149BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | - | 2.5V | - | - | - | - | 74.175824MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA212M500AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | - | - | - | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511FBA200M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 531BC148M500DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | - | - | 98mA | 148.5MHz | ±7ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | - | - | - | - | 3.3V | 75mA | - | - | 15pF | 98mA | 55 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511FBA200M000BAGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 3.2mm | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 2.5V | - | - | - | - | 18mA | - | - | - | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511JBA233M250BAGR Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | - | - | - | 233.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 5.0mm x 3.2mm x 1.28mm | 233.25MHz | - | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA155M520BAGR Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511FBA156M250BAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | 3.2mm | - | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 5.0mm x 3.2mm x 1.28mm | 156.25MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | - | - | 23mA | 52 % | 1.27mm | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511BBA74M2500AAGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | 3.3V | 5mm | - | - | 74.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 74.25MHz | 3.3V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511FBA155M520AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 155.52MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 511FBA148M500AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 2.5V | - | - | - | 148.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 148.5MHz | 2.5V | - | - | - | - | 18mA | - | - | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | - | - | RoHS Compliant | ||
![]() 500DLAA125M000ACF Silicon Labs | 36 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | 0°C~70°C | Bag | 2004 | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | 2.5V | 2.5V | - | - | - | 125MHz | ±150ppm | LVDS | Enable/Disable | Crystal | - | - | - | 125MHz | 2.5V | - | - | - | - | 10.7mA | - | - | - | 16.5mA | - | 889μm | 0.035 0.90mm | - | - | No | RoHS Compliant | ||
![]() 511FBA108M000BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 2.5V | - | - | - | 108MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | Not Qualified | - | 108MHz | 2.5V | - | - | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant | ||
![]() 511SBA50M0000BAG Silicon Labs | 19 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si511 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 1.8V | 1.8V | - | compliant | - | 50MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 5.0mm x 3.2mm x 1.28mm | 50MHz | - | 1.2ns | 1.2ns | 52/48% | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | - | RoHS Compliant |