- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Linearity | Max Duty Cycle | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530CB20M0000DG Silicon Labs | 30 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | 5mm | 20MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 571QEA001679DG Silicon Labs | 2196 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 2.97V~3.63V | - | - | 873.515MHz | ±20ppm | CML | Enable/Disable (Reprogrammable) | Crystal | 117mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±25ppm | - | - | Non-RoHS Compliant | ||
![]() 590SB25M0000DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | - | Si590 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 2.5V | - | 25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 25MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 500DEBE20M0000ACH Silicon Labs | 20 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | 0°C~85°C | Bag | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | - | XO (Standard) | - | - | - | - | - | 3.3V | - | 20MHz | ±20ppm | CMOS | - | Crystal | 36mA | Not Qualified | - | 20MHz | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 514KCC000887BAG Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si514 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 1.8V | - | - | 24MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 510CBA12M0000AAG Silicon Labs | 46 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | 4 | - | -40°C~85°C | Strip | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | - | 12MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 12MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 510KBA25M0000BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | 1.8V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 25MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 598PAC000383DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 150MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | - | - | 160MHz | - | - | - | - | - | 3.3V | - | - | - | 15pF | - | - | - | - | No | RoHS Compliant | ||
![]() 598JAC000107DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Strip | 2004 | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | - | 1.8V | 1.8V | - | 10MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 1.8V | - | - | - | 15pF | - | - | - | - | - | RoHS Compliant | ||
![]() 598CAC000111DG Silicon Labs | 10 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si598 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | - | XO (Standard) | - | - | - | - | 3.3V | 3.3V | - | 25MHz | ±50ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 100mA | Not Qualified | - | 160MHz | - | - | - | - | - | 3.3V | - | - | - | 15pF | - | - | - | - | - | RoHS Compliant | ||
![]() 531FB45M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | TRAY | - | 2.5V | - | 45MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 45MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531EB100M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 100MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530VB33M3333DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 1.8V | - | - | 33.3333MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550CC10M0000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Strip | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | VCXO | - | 85°C | -40°C | - | 3.3V | - | - | 10MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 3.63V | 2.97V | 15pF | - | 55 % | ±150ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CC78M3360DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | - | - | 3.3V | - | - | 78.336MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | ±150ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550CD100M000DG Silicon Labs | 27 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | VCXO | Nickel/Gold (Ni/Au) | - | - | - | - | 3.3V | - | 100MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | - | - | 55/45% | - | - | 75mA | - | - | 15pF | 10% | - | ±80ppm | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CB133M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | 133MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530DB156M250DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 3.3V | 5mm | 156.25MHz | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 156.25MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 514CCB000153AAG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Strip | 2004 | Si514 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 3.3V | - | - | 12MHz | ±20ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 26mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() 530JB156M250DG Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Strip | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 1.8V | 5mm | 156.25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 156.25MHz | 1.8V | - | - | - | - | - | 75mA | - | - | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant |