- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510ABA000110AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | - | - | 3.3V | - | - | 148.35165MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511ABA155M520AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ABA155M520AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 155.52MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA156M250AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA312M500DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 312.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 312.5MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530MB496M000DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 496MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 496MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BB250M020DGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 250.02MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 250.02MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530BA156M250DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 156.25MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530EA130M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | 130MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 130MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550CD89M6000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 89.6MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | 75mA | 15pF | - | - | ±80ppm | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AC000132DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | 5mm | 132kHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 550AA74M2500DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 74.25MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 74.25MHz | 3.3V | - | - | - | - | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 550MF155M520DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 3.3V | - | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | ±100ppm | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530GB50M0000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 50MHz | 2.5V | - | - | 55/45% | 2.75V | 75mA | 15pF | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CB75M0000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 75MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 75MHz | 3.3V | - | - | 55/45% | 3.63V | 75mA | 15pF | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ABA100M000BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 3.2mm | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | 18mA | - | 43mA | 52 % | - | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 510BBA212M500AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA212M500AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | - | - | 212.5MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | - | - | - | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511ABA212M500AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | - | - | 212.5MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | - | - | - | 3.3V | - | - | - | - | 18mA | 15pF | 43mA | 52 % | - | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA25M0000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant |