- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Reach Compliance Code | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 510FBA156M250AAGR Silicon Labs | 7 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | - | 156.25MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 2.5V | 0.8ns | 0.8ns | 52/48% | - | 18mA | - | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510ABA100M000BAGR Silicon Labs | 25 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 50.008559mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | 3.2mm | - | 100MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 100MHz | 3.3V | - | - | - | - | 18mA | - | 43mA | 52 % | 1.27mm | 0.050 1.28mm | - | RoHS Compliant | ||
![]() 545AAA500M000BAG Silicon Labs | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Ultra™ Si545 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Not For New Designs | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V 3.3V | - | - | unknown | 500MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | - | - | - | - | - | 112mA | - | - | - | - | 0.050 1.28mm | - | ROHS3 Compliant | ||
![]() 530FA156M250DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 156.25MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530FA135M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | - | 135MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 135MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530FA162M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | - | 2.5V | - | - | 162MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 162MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530BB156M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | 156MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 3.3V | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530FB156M250DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | - | 156.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 156.25MHz | 2.5V | - | - | - | - | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CC100M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 100MHz | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | - | - | 55/45% | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530MC100M000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 100MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530SC25M0000DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | - | 25MHz | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 25MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530CA27M0000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 27MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 27MHz | 3.3V | - | - | 55/45% | 3.63V | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530CA70M6560DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | - | 70.656MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 70.656MHz | 3.3V | - | - | - | - | 75mA | 15pF | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530BA80M0000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 80MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 80MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 530FA108M000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | - | 108MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 108MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531AA100M000DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 100MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 100MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531BA125M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | - | 125MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 125MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | 75mA | - | - | - | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510FBA200M000AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | 5mm | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 2.5V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510BBA200M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 200MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 3.3V | - | - | - | - | 18mA | 15pF | 23mA | 52 % | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511ABA200M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | 2004 | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | SMD/SMT | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | - | 200MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | - | Not Qualified | - | 200MHz | 3.3V | - | - | - | - | 18mA | - | 43mA | 52 % | 1.8034mm | 0.071 1.80mm | - | RoHS Compliant |