- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Tolerance | Max Duty Cycle | Absolute Pull Range (APR) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 591BB162M000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 3.3V | 3.3V | - | 162MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 162MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | ||
![]() 510CCA25M0000BAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 25MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | 25MHz | 3.3V | - | - | - | - | - | 18mA | - | - | - | - | - | - | 0.050 1.28mm | No | - | RoHS Compliant | ||
![]() 530CA160M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | - | 3.3V | - | 160MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 160MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531FA156M250DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | - | - | - | 2.5V | 5mm | 156.25MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 156.25MHz | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 531FA160M000DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Nickel/Gold (Ni/Au) | TAPE AND REEL | - | 2.5V | - | 160MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 160MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530AC000356DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 495.932696MHz | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530JB100M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 1.8V | - | 100MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | 7.0mm x 5.0mm x 1.85mm | 100MHz | 1.8V | - | - | 55/45% | 1.89V | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530CB50M0000DGR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 50MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 50MHz | 3.3V | - | - | 55/45% | 3.63V | - | 75mA | 15pF | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 530BA148M500DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 148.5MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 177.8mm x 127.0mm x 41.91mm | 148.5MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531EA156M250DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | 156.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 2.5V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 531BB50M0000DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 50MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.85mm | 50MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 595KB100M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si595 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | 1.8V | 1.8V | - | 100MHz | ±20ppm | CML | Enable/Disable | Crystal | 120mA | - | - | 100MHz | - | - | - | - | - | 1.8V | 75mA | - | - | - | - | ±80ppm | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 530AA106M250DGR Silicon Labs | 18 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 106.25MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 177.8mm x 127.0mm x 41.91mm | 106.25MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510KBA25M0000BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 1.8V | 1.8V | - | 25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | - | 25MHz | - | - | - | - | - | 1.8V | 18mA | - | - | - | - | - | - | 0.050 1.28mm | - | - | RoHS Compliant | ||
![]() 515MAB8M19200BAGR Silicon Labs | 13 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si515 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 8.192MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 8.192MHz | 3.3V | - | - | - | - | - | 22mA | - | - | - | - | ±100ppm | - | 0.052 1.33mm | - | - | RoHS Compliant | ||
![]() 550KC148M500DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | - | VCXO | - | - | 1.8V | - | - | 148.5MHz | ±50ppm | CML | Enable/Disable | Crystal | 117mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | ±75ppm | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 550AA644M531DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | - | -40°C~85°C | Tape & Reel (TR) | - | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 644.531MHz | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 644.531MHz | 3.3V | - | - | - | - | - | 75mA | - | - | - | - | - | - | 0.071 1.80mm | No | - | RoHS Compliant | ||
![]() 501AAA50M0000BAG Silicon Labs | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | -40°C~85°C | Strip | 2010 | Si501 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | - | Obsolete | 2 (1 Year) | - | SMD/SMT | CMEMS® | Gold (Au) - with Nickel (Ni) barrier | - | 1.7V~3.6V | - | - | 50MHz | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | 50MHz | 3.6V | 1.2ns | 1.2ns | - | - | - | - | 15pF | 2.5mA | 0.005% | 55 % | - | 889μm | 0.035 0.90mm | - | Unknown | RoHS Compliant | ||
![]() 515CDA70M6560AAGR Silicon Labs | 37 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si515 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 6 | - | VCXO | - | - | - | 3.3V | - | 70.656MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | Not Qualified | - | 70.656MHz | 3.3V | - | - | - | - | - | 22mA | - | - | - | - | ±30ppm | - | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 510CBA156M250AAGR Silicon Labs | 50 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 186.029571mg | -40°C~85°C | Tape & Reel (TR) | - | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 4 | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 156.25MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | Not Qualified | 7.0mm x 5.0mm x 1.8mm | 156.25MHz | 3.3V | 1.2ns | 1.2ns | 52/48% | 3.63V | - | 18mA | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant |