- Base Resonator
- Factory Lead Time
- Frequency
- Frequency Stability
- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Silicon Labs Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Supply Voltage | Depth | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Power Supplies | Current - Supply (Disable) (Max) | Absolute Pull Range (APR) | Height Seated (Max) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 530UC121M109DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | 2.5V | 2.5V | - | 121.109MHz | ±7ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 121.109MHz | - | - | - | - | - | 2.5V | 75mA | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 550ME000106DGR Silicon Labs | 44 |
| Datasheet | 6 Weeks | Gold | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Si550 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | VCXO | - | - | 3.3V | - | - | 132.8125MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 3.3V | - | - | - | - | - | 75mA | ±25ppm | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 511BBA133M333AAGR Silicon Labs | 29 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si511 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 133.333MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | - | - | 133.333MHz | 3.3V | - | - | - | - | - | 18mA | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 500SAAC50M0000ACFR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 0°C~70°C | Tape & Reel (TR) | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 3.3V | - | 50MHz | ±10ppm | CMOS | Standby (Power Down) | Crystal | 24mA | - | 4.0mm x 3.2mm x 0.9mm | 50MHz | 3.3V | 2ns | 2ns | 54/46% | 3.63V | - | 1.9mA | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 500DKAC54M0000ACFR Silicon Labs | 43 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | 0°C~70°C | Tape & Reel (TR) | - | Si500D | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 2 (1 Year) | 6 | XO (Standard) | - | - | - | 2.5V | - | 54MHz | ±10ppm | LVPECL | Standby (Power Down) | Crystal | 22.2mA | Not Qualified | - | 54MHz | 2.5V | - | - | - | - | - | 1.9mA | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 530AA155M520DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 155.52MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 155.52MHz | 3.3V | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FA166M667DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | - | 166.667MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 166.667MHz | 2.5V | - | - | - | - | - | 75mA | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 530AB121M109DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 121.109MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 121.109MHz | 3.3V | - | - | - | - | - | 75mA | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 531AB41M6600DGR Silicon Labs | 23 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 41.66MHz | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 41.66MHz | 3.3V | - | - | - | - | - | 75mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FB106M250DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | 6 | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 2.5V | 5mm | 106.25MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 106.25MHz | 2.5V | - | - | - | - | - | 75mA | - | 0.071 1.80mm | No | RoHS Compliant | ||
![]() 570AAC000121DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | - | 3.3V | - | 100MHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | Not Qualified | - | 280MHz | 3.3V | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 570FAC000121DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | 2.5V | 2.5V | - | 100MHz | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | Not Qualified | - | 280MHz | - | - | - | - | - | 2.5V | - | - | - | - | RoHS Compliant | ||
![]() 536FB312M500DGR Silicon Labs | 15 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si536 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.5V | 2.5V | - | 312.5MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | 7.0mm x 5.0mm x 1.8mm | 312.5MHz | - | 0.35ns | 0.35ns | 55/45% | - | - | 75mA | - | 0.071 1.80mm | - | Non-RoHS Compliant | ||
![]() 591BA400M000DGR Silicon Labs | 11 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si591 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | - | - | 3.3V | - | 400MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 7.0mm x 5.0mm x 1.8mm | 400MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 531FA108M000DGR Silicon Labs | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | - | Si531 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 2.5V | - | 108MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 108MHz | 2.5V | 0.35ns | 0.35ns | 55/45% | 2.75V | - | 75mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 510GAA125M000AAGR Silicon Labs | 49 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si510 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | - | - | 125MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 2.5V | - | - | - | - | - | 18mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 500SEAA31M2500ACFR Silicon Labs | 24 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 4-SMD, No Lead | YES | - | 0°C~70°C | Tape & Reel (TR) | - | Si500S | 0.157Lx0.126W 4.00mmx3.20mm | - | - | Active | 3 (168 Hours) | - | XO (Standard) | - | TRI-STATE; OUTPUT ENABLE FUNCTION; TAPE AND REEL | - | 2.5V | - | 31.25MHz | ±10ppm | CMOS | Enable/Disable | Crystal | 22mA | - | 4.0mm x 3.2mm x 0.9mm | 31.25MHz | 2.5V | 2ns | 2ns | 54/46% | 2.75V | - | 10.7mA | - | 0.035 0.90mm | - | RoHS Compliant | ||
![]() 530AA350M000DGR Silicon Labs | 293 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 6-SMD, No Lead | YES | - | -40°C~85°C | Tape & Reel (TR) | 2004 | Si530 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | yes | Active | 1 (Unlimited) | 6 | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | TAPE AND REEL | - | 3.3V | - | 350MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 350MHz | 3.3V | 0.35ns | 0.35ns | 55/45% | 3.63V | - | 75mA | - | 0.071 1.80mm | - | RoHS Compliant | ||
![]() 570BBB000107DGR Silicon Labs | 14 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si570 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | - | - | 3.3V | - | 10MHz | ±20ppm | LVDS | Enable/Disable (Reprogrammable) | Crystal | 108mA | - | - | 810MHz | 3.3V | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 571AFA000122DGR Silicon Labs | 2188 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 8-SMD, No Lead | YES | 8 | -40°C~85°C | Tape & Reel (TR) | - | Si571 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | 8 | VCXO | - | - | 2.97V~3.63V | 3.3V | - | 1GHz | ±50ppm | LVPECL | Enable/Disable (Reprogrammable) | Crystal | 130mA | - | - | 1417.5MHz | 3.3V | - | - | - | - | - | - | ±100ppm | - | No | RoHS Compliant |