- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534BB000174DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 106.25MHz 124.2MHz 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534GB000366DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 80MHz 100MHz 125MHz 150MHz | 0.071 1.80mm | - | ||
![]() 534CC002387DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 19.4MHz 19.434MHz 19.446MHz 19.48MHz | 0.071 1.80mm | - | ||
![]() 534AC000515DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 10MHz 20MHz 30MHz 40MHz | 0.071 1.80mm | - | ||
![]() 534CC000412DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 3.3V | 75mA | 36.4MHz 37.209375MHz 37.8MHz 38MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB002504DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 156MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534CC002459DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 22.5792MHz 24.576MHz 26MHz 26MHz | 0.071 1.80mm | - | ||
![]() 534CC000633DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 3.3V | 75mA | 45.1584MHz 49.152MHz 90.3168MHz 98.304MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB000495DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 150MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534QB002492DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 74.1758242MHz 74.25MHz 148.351648MHz 148.5MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534BC002369DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 25MHz 28.8MHz 100MHz 125MHz | 0.071 1.80mm | - | ||
![]() 534AC002518DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 100MHz 101MHz 102MHz 103MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534FC000358DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 10MHz 25MHz 30.72MHz 38.4MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CC002514DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 88MHz 94.13MHz 100.66MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534MC000593DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 11.2896MHz 12.288MHz 22.5792MHz 24.575MHz | 0.071 1.80mm | - | ||
![]() 534MC000612DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 22.5792MHz 24.576MHz 45.1584MHz 49.152MHz | 0.071 1.80mm | - | ||
![]() 547AAA002451BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 100MHz 125MHz 156.25MHz 300MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534MC000260DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 11.2896MHz 12.288MHz 22.5792MHz 24.576MHz | 0.071 1.80mm | - | ||
![]() 546ABA000651BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±10ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 156.25MHz 212.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHC001943BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 26MHz 27MHz | 0.052 1.33mm | ROHS3 Compliant |