- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532AB000191DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 622.08MHz 672.16271MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000736DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 644.53125MHz 698.812335MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000330DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 622.08MHz 669.3266MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000134DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 672.16271MHz 696.4215MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516CHB000346AAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | - | - | 22mA | 10MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 513ABA000292AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | - | 18mA | 125MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB002395DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 125MHz 155.52MHz 156.25MHz 161.132813MHz | 0.071 1.80mm | - | ||
![]() 534BB000489DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 100MHz 125MHz 156.25MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB000423DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 161.157MHz 172.668MHz 173.397MHz 176.865MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BB002506DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 150MHz 175MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534DB000172DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 20MHz 40MHz 80MHz 160MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BC002368DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 25MHz 28MHz 100MHz 125MHz | 0.071 1.80mm | - | ||
![]() 534BB000159DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 74.175824MHz 74.25MHz 148.35165MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534GB000481DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 2.5V | 75mA | 25MHz 100MHz 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 542ACA002522BBG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | 100mA | 10MHz 25MHz 40MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534BB002505DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 145MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534BC000177DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 20MHz 40MHz 60MHz 80MHz | 0.071 1.80mm | - | ||
![]() 534GB000560DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 12.288MHz 20MHz 125MHz 156.25MHz | 0.071 1.80mm | - | ||
![]() 534BB000296DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 75MHz 80MHz 85MHz 90MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CC000625DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 3.3V | 75mA | 24MHz 25MHz 90.3168MHz 98.304MHz | 0.071 1.80mm | RoHS Compliant |