- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534CC002428DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 20MHz 25MHz 50MHz 100MHz | 0.071 1.80mm | - | ||
![]() 534NB000495DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz 150MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 534CC002378DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 10MHz 14.745MHz 16MHz 27.12MHz | 0.071 1.80mm | - | ||
![]() 534CC000260DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 3.3V | 75mA | 11.2896MHz 12.288MHz 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534PC000558DGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 11.2896MHz 12.288MHz 16.9344MHz 24.576MHz | 0.071 1.80mm | - | ||
![]() 534PC000516DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 11.2896MHz 16.9344MHz 22.5792MHz 33.8688MHz | 0.071 1.80mm | - | ||
![]() 534MC000611DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 11.2896MHz 12.288MHz 45.1584MHz 49.152MHz | 0.071 1.80mm | - | ||
![]() 534FC002439DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 19.44MHz 19.53125MHz 20.83MHz | 0.071 1.80mm | - | ||
![]() 534CC002542DGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 88MHz 88.3MHz 94.73MHz 100.86MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 549BAHC001945BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 100MHz 125MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549AAJA001905ABGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 153mA | - | - | - | 10MHz 20MHz 30MHz 40MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564CAED002004BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 135mA | - | - | - | 10MHz 20MHz | 0.052 1.33mm | - | ||
![]() 549CAJC001941BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | - | Crystal | 127mA | - | - | - | 10MHz 26MHz 27MHz 33.33MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549AAJB001918BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 153mA | - | - | - | 156.25MHz 161.1328MHz 312.5MHz 322.2656MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAGA001925BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 156.25MHz 285MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAGB001925BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 156.25MHz 285MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001919BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | 156.273MHz 161.157MHz 312.547MHz 322.314MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001918BBGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | 156.25MHz 161.1328MHz 312.5MHz 322.2656MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549GAJA001933ABGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | - | Crystal | 127mA | - | - | - | 1MHz 10MHz 100MHz 250MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549CAEC001912ABGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 6.864MHz 33.8688MHz | 0.052 1.33mm | ROHS3 Compliant |