- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 547DAA002435BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 32.768kHz 8MHz 24MHz 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532MA000414DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 167.3316MHz 172.6423MHz | 0.071 1.80mm | - | ||
![]() 532MA000105DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 155.52MHz 161.13281MHz | 0.071 1.80mm | - | ||
![]() 533BA000132DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 148.35MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 533BA000260DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 148.35165MHz 148.5MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 544AAJC001967BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si544 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | - | - | 125MHz 143.351648MHz 148.5MHz 212.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA000189BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA002462ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 10MHz 20MHz 30MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516FHB000132AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.35MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516AHB000779AAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | 22mA | - | 125MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 562AAA000189BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si562 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | - | - | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546CCA001084ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 45.158MHz 49.152MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 516FHA000260AAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 250MHz | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | 0.26MHz | 2.5V | 22mA | 0.1MHz | 148.35165MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516BAB000805AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 155.52MHz 161.132812MHz | 0.071 1.80mm | - | ||
![]() 547FAA002478BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 10MHz 16MHz 20MHz 24MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516BEB000270AAGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.351648MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 516BHB000897AAGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 125MHz 156MHz | 0.071 1.80mm | - | ||
![]() 516EBA000213AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | 22mA | - | 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516BEB000132AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.35MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 516FAA000270AAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 250MHz | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | 0.27MHz | 2.5V | 22mA | 0.1MHz | 148.351648MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant |