- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534AC000626DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3V | 75mA | 180.6336MHz 196.608MHz 361.2672MHz 393.216MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534HC000533DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 128MHz 200MHz 270MHz 320MHz | 0.071 1.80mm | - | ||
![]() 561BAA001076ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si561 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | 1.65GHz 2.247GHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 561BAA001109BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si561 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | 2.2GHz 2.4GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHA001951BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547ACA002541BBG Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 745.8MHz 745.1MHz 762.5MHz 770.2MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 533AC000179DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 200MHz 250MHz | 0.071 1.80mm | - | ||
![]() 549BAJA000105BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532AA000463DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 435.3125MHz 870.625MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554AA000129DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 155.52MHz 161.13281MHz 167.33165MHz 173.37075MHz | 0.071 1.80mm | - | ||
![]() 549BAJA001957BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 121mA | - | - | - | 25MHz 349MHz 622.08MHz 800MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554AA000159DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 74.175824MHz 74.25MHz 148.35165MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 561AAA001077ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si561 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 500MHz 3GHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 534DC002406DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 257.8125MHz 300MHz 322.265625MHz 351.625MHz | 0.071 1.80mm | - | ||
![]() 534AC002527DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 644.53125MHz 660.848496MHz 677.165743MHz 693.48299MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 549ABJA001984BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±10ppm | LVPECL | - | Crystal | 153mA | - | - | - | 120MHz 150MHz 160MHz 240MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AC002528DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 644.53125MHz 693.48299MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 564AAGA002110ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 156.25MHz 312.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 562AAA002511ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si562 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | 2.255GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554MJ000540DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | 75mA | 155.52MHz 161.132813MHz 164.355469MHz 167.331646MHz | 0.071 1.80mm | RoHS Compliant |