- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 533FB000132DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 148.35MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FB000270DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 148.351648MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 534DA000316DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | 3.3V | 75mA | 156.25MHz 159.375MHz 161.13281MHz 164.35547MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000290DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 132.8125MHz 155.52MHz 156.25MHz 166.63MHz | 0.071 1.80mm | - | ||
![]() 534FA000266DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 100MHz 133MHz 166MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BA002395DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 125MHz 155.52MHz 156.25MHz 161.132813MHz | 0.071 1.80mm | - | ||
![]() 532DB000132DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 148.35MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 546AAA001111ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 106.252656MHz 212.505312MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 546BAC000213BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 125MHz 156.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546AAA000049ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 156.25MHz 312.5MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 534PA000476DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 40MHz 80MHz 120MHz 160MHz | 0.071 1.80mm | - | ||
![]() 534DA000737DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | 75mA | 155.52MHz 161.132812MHz 167.331646MHz 174.703083MHz | 0.071 1.80mm | - | ||
![]() 532AC000233DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 100MHz 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534BA000762DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 74.175824MHz 74.25MHz 148.35164MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 532BC000382DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 50MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000162DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 19.44MHz 20.9164MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000400DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 80MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000353DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 33.8688MHz 36.864MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000230DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532MC000431DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 10MHz 50MHz | 0.071 1.80mm | - |