- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552BC000112DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz 644.53125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000945DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 665MHz 710MHz | - | 0.071 1.80mm | - | ||
![]() 552BF000964DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 296.703296MHz 297MHz | - | 0.071 1.80mm | - | ||
![]() 547BCA002503BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 100MHz 122.88MHz 156.25MHz 1.5GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534DB000596DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 970MHz 980MHz 990MHz 1GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AE000066DGR Silicon Labs | 2943 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 698.812334MHz | 644.53125MHz | 0.071 1.80mm | - | ||
![]() 567AAA002485BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si567 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 100MHz 800MHz 1.5GHz 2.6GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AG000111DGR Silicon Labs | 2603 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 707.35265MHz | 3.3V | 75mA | 10MHz | 657.42188MHz | 707.35265MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AE000106DGR Silicon Labs | 2112 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 622.08MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 622.08MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000151DGR Silicon Labs | 2474 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 690.569196MHz | 3.3V | 75mA | 10MHz | 627.3296MHz | 690.569196MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 569DFCA002036ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 167mA | - | - | - | - | - | 2.875GHz 2.877875GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AJ000296DGR Silicon Labs | 2063 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 672.162656MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 672.162656MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 567AAA002476BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si567 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 1.7470308GHz 1.9868193MHz 2.0484792GHz 2.0575434GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AG000108DGR Silicon Labs | 2458 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.48299MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 693.48299MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AJ000177DGR Silicon Labs | 2249 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 657.42188MHz | 3.3V | 75mA | 10MHz | 644.53125MHz | 657.42188MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000462DGR Silicon Labs | 2342 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 716.5732MHz | 3.3V | 75mA | 10MHz | 669.3216MHz | 716.5732MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 569AACA002161ABG Silicon Labs | 2586 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si569 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | - | Crystal | 170mA | - | - | - | - | - | 50MHz 150MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AH000127DGR Silicon Labs | 2363 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.482991MHz | 3.3V | 75mA | 10MHz | 669.326582MHz | 693.482991MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000479DGR Silicon Labs | 2017 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 716.5732MHz | 3.3V | 75mA | 10MHz | 669.3266MHz | 716.5732MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AM000320DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 666.514286MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 666.514286MHz | 0.071 1.80mm | RoHS Compliant |