- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 549BAJB001923BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 100MHz 156.25MHz 285MHz 311MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJA001940BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 100MHz 125MHz 156.25MHz 312MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001919BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 156.273MHz 161.157MHz 312.547MHz 322.314MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHC001944BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 156.25MHz 315.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAHC001943BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 26MHz 27MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 566BAA001034ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si566 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 296.703296MHz 297MHz | 0.056 1.43mm | - | ||
![]() 566BCA000455BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si566 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 148.3516MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564BAED002116BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | 100MHz 161.132812MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549CAEC001911ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 33.8688MHz 36.864MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BAJB001917BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | - | Crystal | 121mA | - | 156.25MHz 161.1328MHz 312.5MHz 322.2656MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546ACA000049ABGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 153mA | 112mA | 156.25MHz 312.5MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 566BFA000270BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si566 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 148.351648MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546GCA001120ABG Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V 2.5V 3.3V | - | ±7ppm | CMOS | Enable/Disable | Crystal | 141mA | 112mA | 130MHz 150MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 532AC000213DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 125MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 546CCA001105ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±7ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 151.275MHz 151.325MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 546ACA000049ABG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 153mA | 112mA | 156.25MHz 312.5MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 597ND000690DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 110mA | 75mA | 148.351648MHz 148.5MHz 296.703296MHz 297MHz | 0.071 1.80mm | - | ||
![]() 532FC000647DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 81MHz 135MHz | 0.071 1.80mm | - | ||
![]() 532DC000644DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 161.1328MHz 174.7031MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532KC001041DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 161.13281MHz 174.70308MHz | 0.071 1.80mm | - |