- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516BHA000270BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.351648MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 516BAB000270BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.5MHz 148.351648MHz | 0.052 1.33mm | - | ||
![]() 516FEA000270BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 250MHz | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | 0.27MHz | 2.5V | 22mA | 0.1MHz | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512QCA001085AAG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | - | - | - | 18mA | - | 50MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 516AJB000132BAGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | - | 22mA | - | 148.35MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 541CAA001059BBGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | - | 100mA | - | 12MHz 48Mhz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516BKB000132BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.35MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 516BEB000260BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.35165MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 516FHB001005BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.3515MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 516FEB000455BAGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.3516MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532CA000230DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CA000174DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 45.1584MHz 49.152MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CA000044DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 100MHz 103MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CA000259DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 33.333333MHz 66.666666MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AA000110DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 106.25MHz 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532FA000957DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 120MHz 125MHz | 0.071 1.80mm | - | ||
![]() 533NC000210DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 200MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532PA000109DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 74.175824MHz 74.25MHz | 0.071 1.80mm | - | ||
![]() 596BG000744DG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si596 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVDS | - | Crystal | 110mA | - | - | - | - | - | 74.176MHz 74.25MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 532CA000513DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 38.4MHz 57.6MHz | 0.071 1.80mm | RoHS Compliant |