- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 552AC000009DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.25MHz | 74.175824MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547BCA002515BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 50MHz 100MHz 122.88MHz 156.25MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552BA000338DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 108MHz | 3.3V | 75mA | 10MHz | 69MHz 108MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 549CCEC002079BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 110MHz 125MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552BD000109DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.175824MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552EC000579DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 29.5MHz | 2.5V | 75mA | 10MHz | 24.5MHz 29.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000346DGR Silicon Labs | 42 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 10MHz | - | 0.071 1.80mm | - | ||
![]() 534AC000468DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.132813MHz 167.331646MHz 173.370748MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 547ACA002502BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 50MHz 100MHz 122.88MHz 156.25MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534BC000489DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz 156.25MHz 200MHz | - | 0.071 1.80mm | - | ||
![]() 534CC000367DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 10.71MHz 10.715MHz 125MHz 160MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FC002410DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 74.1758241MHz 74.25MHz 148.351648MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 534EC000129DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 2.5V | 75mA | - | 155.52MHz 161.13281MHz 167.33165MHz 173.37075MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC000567DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.132813MHz 167.331641MHz 174.703084MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CC000528DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | 3.3V | 75mA | - | 122MHz 136MHz 139.9MHz 143MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FC000509DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 155.52MHz 161.132813MHz 164.355469MHz 173.370748MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AA000300DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 74.175824MHz | 3.3V | 75mA | 10MHz | 14.25MHz | 74.175824MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552FF000346DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 10MHz | - | 0.071 1.80mm | - | ||
![]() 549CCJC002112BBG Silicon Labs | 50 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | CMOS | - | Crystal | 127mA | - | - | - | - | - | 16MHz 23.04MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534FC000603DGR Silicon Labs | 42 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 100MHz 125MHz 133MHz 156.25MHz | - | 0.071 1.80mm | RoHS Compliant |