- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 512CAA000230BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CAB001048BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 14.31818MHz 17.734472MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513GBB000618BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 135MHz 162MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CAA000596BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 7.14MHz 8.34MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512MCB000230BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBD000230BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBD000613BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 99.9MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513GBA000947BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 66.66MHz 133.33MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CCD001054BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 14.318182MHz 17.734475MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CAA000174BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 48.1584MHz 49.152MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CCA000942BAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 19.2MHz 26MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512KCB000118BAGR Silicon Labs | 5 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 74.175824MHz 74.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512AAC000583BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 19.53MHz 78.125MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513FBA000943BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 80MHz 125MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513JAA000632BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 90MHz 108MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513CCA000789BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 47MHz 100MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512JCC000828BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 100MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512JBB000578BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 21.5MHz 25.8MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BAA001112BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 50MHz 156.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 513FBA000855BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 106.25MHz 187.5MHz | 0.052 1.33mm | RoHS Compliant |