- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 513NCA001088BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 8.192MHz 12.352MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512JCC001012BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 66.6667MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BAA000661BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 838.8608kHz 167.77216MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512DAA000439BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | 18mA | 100MHz 156.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BBA000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512BBA000928BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 100MHz 148.351648MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513CBA000938AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 384kHz 2.1168MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512CBA000230AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 512BBB000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513BBB000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 513NCA000407BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 12.352MHz 16.384MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512KBA000828BAG Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | - | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 513FBB000618BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 135MHz 162MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512FBB000260BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.35165MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512FBA000855BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 106.25MHz 187.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512ABA000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVPECL | Enable/Disable | Crystal | 43mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 512CBC001067AAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 40.25MHz 40.35MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 512MBA000230BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513JBB000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.8V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 513BBC000270BAGR Silicon Labs | 5 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si513 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±25ppm | LVDS | Enable/Disable | Crystal | 23mA | 18mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant |