- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534BA000450DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 3.3V | 75mA | 39.007MHz 39.015MHz 39.025MHz 39.105MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 546FAA000230BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 22.5792MHz 24.576MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 597JF002533DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 1.8V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 100mA | - | - | 75mA | 10MHz 50MHz 100MHz 160MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 546CAA001038BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 256kHz 32MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546BAA001047ABG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | 112mA | 93.75MHz 100MHz | 0.056 1.43mm | ROHS3 Compliant | ||
![]() 546CAA001025BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 62.15MHz 68.35MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546AAA000713BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | 112mA | 25Mhz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516AHB000907AAGR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | 22mA | 48MHz | 0.071 1.80mm | - | ||
![]() 546CAA000863BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 25Mhz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546CAB001017BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | 112mA | 80MHz 102.345MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541GAB000246BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | 100mA | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541BAB000246BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | 100mA | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532AA000126DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 125MHz 155.52MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 541BAA001020BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | 100mA | 148.5MHz 148.3516MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541BAA001043BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | 100mA | 156.25MHz 307.2MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541CAB000246BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | 100mA | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532AA000105DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 155.52MHz 161.13281MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 541AAB000246BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | 100mA | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532FA000233DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 100MHz 125MHz | 0.071 1.80mm | - | ||
![]() 534VB000536DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 1.8V | 1.8V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | 1.8V | 75mA | 37.209375MHz | 0.071 1.80mm | RoHS Compliant |