- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 547BAA002450BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 48MHz 48.0231MHz 49.144MHz 54MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA000189BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | 112mA | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002477BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 20MHz 30MHz 40MHz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 542CAA002438BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | 100mA | 24MHz 25MHz 48MHz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002447BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 40MHz 50MHz 60MHz 80MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002453BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 22.5792MHz 24.576MHz 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547FAA000612BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 22.5792MHz 24.576MHz 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BAA002446BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 1MHz 4MHz 8MHz 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532AA000104DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 155.52MHz 156.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 542BAA000489BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | 100mA | 100MHz 125MHz 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 542BAA002420BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | 100mA | 148.351648MHz 148.5MHz 150MHz 155.52MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002438BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 24MHz 25MHz 48MHz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BAA002537BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 21.333333MHz 42.666667MHz 64MHz 85.333333MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516BAA000455AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | 22mA | 148.3516MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 547DAA002435BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | 112mA | 32.768kHz 8MHz 24MHz 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAB002433BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 13.2MHz 15.7MHz 20.7MHz 25.7MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 542BAA002421BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | 100mA | 161.138125MHz 250MHz 312.5MHz 322.265625MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002447BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 40MHz 50MHz 60MHz 80MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 566BCA001019BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si566 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | VCXO | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 167mA | - | 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547CAA002454BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | 112mA | 12MHz 24MHz 45.154MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant |