- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 549CBJC001985BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±10ppm | CMOS | - | Crystal | 127mA | - | 4.096MHz 20MHz 25MHz 65.536MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512MCA001085AAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 50MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 549FAJC001956BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | - | Crystal | 127mA | - | 25MHz 31.89MHz 77.76MHz 87.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512PCA001085AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 2.5V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 50MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 541AAA001040BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | 100mA | 25MHz 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541FAB001022BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | 100mA | 8MHz 24MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516BAA000270BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | 22mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 516BHA000260BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | 22mA | 148.35165MHz 148.5MHz | 0.052 1.33mm | - | ||
![]() 541EAB000346BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | HCSL | Enable/Disable | Crystal | 125mA | 100mA | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541EAB000346BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | HCSL | Enable/Disable | Crystal | 125mA | 100mA | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541FAB001023BAGR Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | 100mA | 8MHz 24MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 512MCA001085AAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si512 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 26mA | 18mA | 50MHz 200MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 541CAA001021BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | 100mA | 5MHz 25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541DAB001016BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | CML | Enable/Disable | Crystal | 111mA | 100mA | 100MHz 123.45MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 516MHB000270BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | VCXO | - | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 29mA | 22mA | 148.351648MHz 148.5MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 541BAA001036BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | 100mA | 52MHz 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532PA000454DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 40MHz 80MHz | 0.071 1.80mm | - | ||
![]() 533CA000174DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 3.3V | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 45.1584MHz 49.152MHz | 0.071 1.80mm | - | ||
![]() 542AAA000189BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | 100mA | 10MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546BAA001047ABGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | 112mA | 93.75MHz 100MHz | 0.056 1.43mm | ROHS3 Compliant |