- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534FA000660DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 156.25MHz 312.5MHz 625MHz 644.5312MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554KC000403DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 1.8V | - | compliant | ±50ppm | CML | Enable/Disable | Crystal | 117mA | - | - | - | 75mA | - | 622.08MHz 669.326582MHz 693.482937MHz 707.3125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 554CJ002443DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 10MHz 45.1584MHz 49.152MHz 100MHz | 0.071 1.80mm | - | ||
![]() 541AAA001015BAGR Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | 100mA | - | 978MHz 1.02GHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534BA000480DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz 156.25MHz 312.5MHz | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552BE000132DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 148.35MHz 148.5MHz | 0.071 1.80mm | - | ||
![]() 552BE000270DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.351648MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547BAA002422BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 200MHz 250MHz 400MHz 500MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BAA002423BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 312.5MHz 322.265625MHz 622.08MHz 644.53125MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547DAD002391BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 608.25MHz 644.53125MHz 698.812334MHz 701.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564BAJC002091ABGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | - | Crystal | 157mA | - | - | - | - | - | 100MHz 125MHz 156.25MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA002425BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 122.88MHz 161.1328125MHz 622.08MHz 644.53125MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554AD000260DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 11.2896MHz 12.288MHz 22.5792MHz 24.576MHz | 0.071 1.80mm | - | ||
![]() 547AAA002423BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 312.5MHz 322.265625MHz 622.08MHz 644.53125MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA002422BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 200MHz 250MHz 400MHz 500MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534FB000399DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 106.25MHz 125MHz 156.25MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB000184DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 156.25MHz 200MHz 250MHz 312.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 547DAB002465BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 2MHz 455MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AB000473DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 644.53125MHz 657.421875MHz 693.483125MHz 707.3525MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FB002397DGR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 312.5MHz | 0.071 1.80mm | - |