- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534DA000502DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 874.744MHz 875.336MHz 880.408MHz 880.936MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 564BAGA002058ABGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | - | - | 245.76MHz 1.96608GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564DAJA002017BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | - | Crystal | 157mA | - | - | - | - | - | 2.875GHz 2.877875GHz 2.88363075GHz 2.89516527GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534DA000579DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±50ppm | CML | Enable/Disable | Crystal | 108mA | Not Qualified | - | 3.3V | 75mA | - | 1.325GHz 1.33GHz 1.335GHz 1.34GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 549ABJA001984BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±10ppm | LVPECL | - | Crystal | 153mA | - | - | - | - | - | 120MHz 150MHz 160MHz 240MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564AAJA002164BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si564 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | - | - | 10MHz 100MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 549BBHA001979BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±10ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 25MHz 622.08MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 562AAC002507ABGR Silicon Labs | In Stock | - | - | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si562 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | - | - | 1.2165GHz 1.61132812GHz 1.746875GHz 1.753125GHz | - | 0.052 1.33mm | - | ||
![]() 562AAC002507ABG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si562 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 160mA | - | - | - | - | - | 1.2165GHz 1.61132812GHz 1.746875GHz 1.753125GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554BG000429DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 19.44MHz 155.52MHz 166.628571MHz 167.331645MHz | - | 0.071 1.80mm | - | ||
![]() 566AAA001114BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si566 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | VCXO | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 170mA | - | - | - | - | - | 1.412135GHz 2.304GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AC000112DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 644.53125MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 644.53125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AC000435DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 693.483MHz | 3.3V | 75mA | 10MHz | 669.3266MHz | 693.483MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000191DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 672.16271MHz | 3.3V | 75mA | 10MHz | 622.08MHz | 672.16271MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000736DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 644.53125MHz | 698.812335MHz | 0.071 1.80mm | - | ||
![]() 552AD000593DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 644.53125MHz | 698.81225MHz | 0.071 1.80mm | - | ||
![]() 534FC002377DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 125MHz 156.25MHz 322.265625MHz 644.53125MHz | - | 0.071 1.80mm | - | ||
![]() 552AD000555DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 222.75MHz | 3.3V | 75mA | 10MHz | 222.527472MHz | 222.75MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000158DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 669.32658MHz | 3.3V | 75mA | 10MHz | 666.5143MHz | 669.32658MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AA000403DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 644.53125MHz | 698.81233MHz | 0.071 1.80mm | - |