- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 554CE000320DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 10MHz 13MHz 20MHz 40MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 554DE000332DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | compliant | ±20ppm | CML | Enable/Disable | Crystal | 117mA | - | - | - | 75mA | - | 622.08MHz 672.1627MHz 696.3993MHz 718.8638MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534QA000215DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 40MHz 100MHz 250MHz 500MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552AE000303DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 167.331646MHz | 3.3V | 75mA | 10MHz | 155.52MHz | 167.331646MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 541BAA001018BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | 100mA | - | 1.2GHz 1.5GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541AAA001015BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | 100mA | - | 978MHz 1.02GHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AJ000150DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 148.5MHz | 3.3V | 75mA | 10MHz | 148.352MHz | 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AJ000270DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 148.351648MHz | 148.5MHz | 0.071 1.80mm | - | ||
![]() 547AAA002423BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 312.5MHz 322.265625MHz 622.08MHz 644.53125MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 544BCJB002155BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si544 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | 100mA | - | 153.6MHz 184.32MHz 245.76MHz 491.52MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547DAA002479BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 304.125MHz 322.265625MHz 349.406162MHz 350.625MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547AAA002422BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 200MHz 250MHz 400MHz 500MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BAC002413BAGR Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 155.52MHz 156.25MHz 312.5MHz 622.08MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554AD000189DGR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | - | - | - | 75mA | - | 10MHz | - | 0.071 1.80mm | - | ||
![]() 547BAA002422BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 200MHz 250MHz 400MHz 500MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 554BC000520DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 12.352MHz 16.384MHz 34.368MHz 44.736MHz | - | 0.071 1.80mm | - | ||
![]() 547BAC002413BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 155.52MHz 156.25MHz 312.5MHz 622.08MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547DAB002465BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 2MHz 455MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 564BAJC002147ABG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si564 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 157mA | - | - | - | - | - | 100MHz 125MHz 156.25MHz 200MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BAA002423BAG Silicon Labs | In Stock | - | Datasheet | - | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 312.5MHz 322.265625MHz 622.08MHz 644.53125MHz | - | 0.052 1.33mm | ROHS3 Compliant |