- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 546AAA000174BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546AAA000713BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 25Mhz 50MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546CAB001017BAGR Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 80MHz 102.345MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546GAA000159BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 16MHz 24MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 532CB000400DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 80MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516FAB000109BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 250MHz | -40°C~85°C | Tape & Reel (TR) | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 2.5V | 2.5V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | Not Qualified | 0.109MHz | 2.5V | 22mA | 0.1MHz | 74.175824MHz 74.25MHz | 0.052 1.33mm | RoHS Compliant | ||
![]() 546CAA000792BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 22.5792MHz 24.576MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 542CAA002475BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si542 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | - | 100mA | - | 10MHz 60MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534EA000371DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 2.5V | 75mA | - | 10MHz 11.6MHz 12MHz 13.2MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FA000406DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 24MHz 80MHz 100MHz 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516FEB000455BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si516 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | - | 22mA | - | 148.3516MHz 148.5MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 597GA000584DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si597 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 2.5V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 100mA | - | - | - | 75mA | - | 30MHz 35MHz 40MHz 45MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 541BAB000246BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | 100mA | - | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541AAB000246BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 132mA | - | - | - | 100mA | - | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541DAB000246BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CML | Enable/Disable | Crystal | 111mA | - | - | - | 100mA | - | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 541GAB000246BAGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si541 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 108mA | - | - | - | 100mA | - | 156.25MHz 200MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546CAA001019BAG Silicon Labs | In Stock | - | Datasheet | - | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546AAA000174BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 2.5V 3.3V | - | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 153mA | - | - | - | 112mA | - | 45.1584MHz 49.152MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546CAA000397BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 20MHz 100MHz | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 546GAA000159BAG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si546 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Not For New Designs | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 127mA | - | - | - | 112mA | - | 16MHz 24MHz | 0.052 1.33mm | ROHS3 Compliant |