- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Operating Frequency | Power Supplies | Current - Supply (Disable) (Max) | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 549FCEC002141ABG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si549 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±7ppm | CMOS | Enable/Disable (Reprogrammable) | Crystal | 127mA | - | - | - | 112mA | - | 1MHz 40MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 547BCA002532BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 106.25MHz 155.52MHz 156.25MHz 192MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552AF000503DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 125MHz | 3.3V | 75mA | 10MHz | 20.48MHz | 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC000535DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 125MHz 155.52MHz 161.13281MHz 167.33165MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC000129DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 155.52MHz 161.13281MHz 167.33165MHz 173.37075MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BD000118DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.175824MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 547BCB002502BBG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Ultra™ Si547 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 1.8V 2.5V 3.3V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 121mA | - | - | - | 112mA | - | 50MHz 100MHz 122.88MHz 156.25MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 534AC000600DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | - | 3.3V | 75mA | - | 77.76MHz 124.416MHz 125MHz 155.52MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FC000495DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | 2.5V | 75mA | - | 100MHz 125MHz 150MHz 200MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534SC000390DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | - | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | 75mA | - | 100MHz 125MHz 150MHz 156.25MHz | - | 0.071 1.80mm | - | ||
![]() 534CC002393DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | 75mA | - | 137.1MHz 137.5MHz 137.62MHz 137.9125MHz | - | 0.071 1.80mm | - | ||
![]() 552BJ000230DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 24.576MHz | 3.3V | 75mA | 10MHz | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000122DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 125MHz | 3.3V | 75mA | 10MHz | 106.25MHz | 125MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BE000118DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | - | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.175824MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AC002519DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Strip | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Active | 1 (Unlimited) | - | XO (Standard) | Gold (Au) - with Nickel (Ni) barrier | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 100MHz 106.25MHz 125MHz 155.25MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552AC000018DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | 74.25MHz | 3.3V | 75mA | 10MHz | 74.25MHz | 74.175824MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AA000993DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 644.53125MHz 703.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 544BAHB002157BBGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Ultra™ Si544 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V 2.5V 3.3V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 111mA | - | - | - | 100mA | - | 148.35MHz 148.5MHz | - | 0.052 1.33mm | ROHS3 Compliant | ||
![]() 552BA000260DGR Silicon Labs | In Stock | - | Datasheet | 4 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | VCXO | - | 3.3V | - | - | ±100ppm | LVDS | Enable/Disable | Crystal | 108mA | - | - | - | 75mA | - | 148.35165MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 532AA000995DGR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | 75mA | - | 351.625MHz 625MHz | - | 0.071 1.80mm | RoHS Compliant |