- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Power Supplies | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Linearity | Control Voltage-Max | Frequency Deviation/Pullability | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534CC000518DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 14.12MHz 14.84MHz 28.112MHz 28.288MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534MC000593DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 11.2896MHz 12.288MHz 22.5792MHz 24.575MHz | - | 0.071 1.80mm | - | ||
![]() 532KC000270DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.8V | - | - | ±7ppm | CML | Enable/Disable | Crystal | 108mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 148.351648MHz 148.5MHz | - | 0.071 1.80mm | - | ||
![]() 532AC000519DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 161.133MHz 174.703MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CA000336DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 15MHz 16MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CA000259DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 33.333333MHz 66.666666MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000389DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 32MHz 40MHz 64MHz 80MHz | - | 0.071 1.80mm | - | ||
![]() 532AA000292DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 125MHz 200MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 533FA000246DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | 2004 | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.5V | - | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 156.25MHz 200MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CB000558DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 11.2896MHz 12.288MHz 16.9344MHz 24.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534FC000603DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 2.5V | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | - | - | - | - | - | 2.5V | 75mA | - | - | - | - | - | 100MHz 125MHz 133MHz 156.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 534CC000367DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | - | - | -40°C~85°C | Tray | - | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 8 | XO (Standard) | - | 3.3V | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | Not Qualified | - | - | - | - | - | 3.3V | 75mA | - | - | - | - | - | 10.71MHz 10.715MHz 125MHz 160MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AA000514DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 758MHz 759MHz | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() 552AD000640DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | 2013 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 669.326582MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 644.53125MHz | 669.326582MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AF000256DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 693.483MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 690.5692MHz | 693.483MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AD000559DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 794.727753MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 698.812335MHz | 794.727753MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AH000550DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Tray | 2013 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 286.0796MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 40.34MHz | 286.0796MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 552BE000121DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 945MHz | -40°C~85°C | Strip | - | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | 6 | VCXO | TRAY | 3.3V | 3.3V | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 108mA | Not Qualified | 7.0mm x 5.0mm x 1.85mm | 666.514MHz | 0.35ns | 0.35ns | 55/45% | 3.3V | 75mA | NO | 10% | 3.3V | 25 ppm | 10MHz | 622.08MHz 666.514MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AC000987DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tray | - | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | 3.3V | - | compliant | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | - | - | - | - | - | 75mA | - | - | - | - | - | 873.515414MHz 993.40969MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552AM000335DG Silicon Labs | 2228 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | YES | SURFACE MOUNT | 1400MHz | -40°C~85°C | Tray | 2013 | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | 6 | VCXO | - | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | Not Qualified | - | 1000MHz | - | - | - | 3.3V | 75mA | - | - | - | - | 10MHz | 500MHz | 1GHz | 0.071 1.80mm | RoHS Compliant |