- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Voltage - Supply | Supply Voltage | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Qualification Status | Power Supplies | Current - Supply (Disable) (Max) | Frequency - Output 1 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 534GB000581DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 10MHz 20MHz 40MHz 50MHz | 0.071 1.80mm | - | ||
![]() 534AB000460DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3V | 75mA | 13MHz 20MHz 25MHz 100MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534SB000189DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | - | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 10MHz | 0.071 1.80mm | - | ||
![]() 516FHA000118AAG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 26mA | - | - | 22mA | 74.175824MHz 74.25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516AHB000346AAG Silicon Labs | 11 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | 22mA | 10MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 516AHB000907AAG Silicon Labs | 11 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si516 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | VCXO | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 46mA | - | - | 22mA | 48MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000911DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 100MHz 156.254MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532AB000287DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 100MHz 135MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BB000516DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 161.132812MHz 168.040678MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533AB000484DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 166.6286MHz 172.6423MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533CB001031DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±20ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 24MHz 144MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 533FB000132DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.5V | - | compliant | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 148.35MHz 148.5MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA002396DG Silicon Labs | 11 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 10MHz 147MHz | 0.071 1.80mm | - | ||
![]() 534PA000366DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 80MHz 100MHz 125MHz 150MHz | 0.071 1.80mm | - | ||
![]() 534AA000310DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 3.3V | 3.3V | compliant | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | Not Qualified | 3.3V | 75mA | 155.52MHz 161.13281MHz 167.32812MHz 172.6423MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534PA000476DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | CMOS | Enable/Disable | Crystal | 88mA | - | - | 75mA | 40MHz 80MHz 120MHz 160MHz | 0.071 1.80mm | - | ||
![]() 534FA000661DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | YES | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | 8 | XO (Standard) | 2.5V | 2.5V | compliant | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | Not Qualified | 2.5V | 75mA | 125MHz 161.1328MHz 169.409MHz 174.6875MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000011DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 200MHz 233MHz 250MHz 267MHz | 0.071 1.80mm | - | ||
![]() 532BC000740DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | - | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | 75mA | 25MHz | 0.071 1.80mm | RoHS Compliant | ||
![]() 534AA000291DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | - | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 121mA | - | - | 75mA | 156.25MHz 164.35547MHz 166.62857MHz 176.83816MHz | 0.071 1.80mm | - |