- Series
- Base Resonator
- Factory Lead Time
- Frequency - Output 1
- Frequency Stability
- Function
- Height
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Output
- Package / Case
- Packaging
Attribute column
Manufacturer
Silicon Labs Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Frequency - Output 1 | Frequency - Output 2 | Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 532CC000337DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 12.2727MHz 14.75MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000920DG Silicon Labs | 11 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 45.184MHz 49.152MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532DB000132DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±20ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 148.35MHz 148.5MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532SC000382DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 50MHz 100MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532BC000863DG Silicon Labs | 11 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 25Mhz 50MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532CC000629DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 22.5792MHz 25.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532MC000230DG Silicon Labs | In Stock | - | Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | - | ||
![]() 532CC000332DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 90MHz 125MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 533CC000109DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | compliant | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 74.175824MHz 74.25MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 533HC000620DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±7ppm | CML | Enable/Disable | Crystal | 108mA | 75mA | 19.44MHz 100MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 532MC000431DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±7ppm | LVPECL | Enable/Disable | Crystal | 121mA | 75mA | 10MHz 50MHz | - | 0.071 1.80mm | - | ||
![]() 532PC000230DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si532 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±7ppm | CMOS | Enable/Disable | Crystal | 88mA | 75mA | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | - | ||
![]() 533SC000230DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si533 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 2.5V | compliant | ±7ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 22.5792MHz 24.576MHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 596FE000371DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 6-SMD, No Lead | -40°C~85°C | Tray | Si596 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 2.5V | - | ±20ppm | LVDS | - | Crystal | 110mA | - | 296.7033MHz | 297MHz | 0.071 1.80mm | - | ||
![]() 534NA000315DG Silicon Labs | 14 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Tray | Si534 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | XO (Standard) | 3.3V | - | ±50ppm | LVDS | Enable/Disable | Crystal | 98mA | 75mA | 100MHz 120MHz 125MHz 150MHz | - | 0.071 1.80mm | - | ||
![]() 554AD002382DG Silicon Labs | 2361 |
| Datasheet | 4 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | 75mA | 117MHz 193MHz 406MHz 886MHz | - | 0.071 1.80mm | - | ||
![]() 554AD002399DG Silicon Labs | 2112 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | - | ±50ppm | LVPECL | Enable/Disable | Crystal | 130mA | 75mA | 10MHz 100MHz 433MHz 915MHz | - | 0.071 1.80mm | - | ||
![]() 554AJ002404DG Silicon Labs | 2630 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | - | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | 75mA | 873.51542MHz 993.40969MHz 1.0242396GHz | - | 0.071 1.80mm | - | ||
![]() 554MM000306DG Silicon Labs | 2909 |
| Datasheet | 6 Weeks | 8-SMD, No Lead | -40°C~85°C | Strip | Si554 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | compliant | ±20ppm | LVPECL | Enable/Disable | Crystal | 130mA | 75mA | 600MHz 640MHz 800MHz 1GHz | - | 0.071 1.80mm | RoHS Compliant | ||
![]() 552CE000953DG Silicon Labs | 14 |
| Datasheet | 4 Weeks | 6-SMD, No Lead | -40°C~85°C | Strip | Si552 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | VCXO | 3.3V | - | ±20ppm | CMOS | Enable/Disable | Crystal | 98mA | 75mA | 74.1758MHz 74.25MHz | - | 0.071 1.80mm | - |